Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.46
|
405
in stock
|
Buy Now | |
Schukat Electronic
from US$6.77
|
452
in stock
|
Buy Now | |
Newark Electronics
from US$6.58
|
405
in stock
|
Buy Now | |
element14
from US$5.54
|
405
in stock
|
Buy Now | |
EBV Elektronik
-
|
900
in stock
|
Buy Now | |
Future Electronics
from US$4.65
|
-
|
Buy Now | |
Avnet America
from US$3.47
|
-
|
Buy Now | |
Avnet Asia
from US$3.73
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
650 V @ TJ= 150°C |
Typ. RDS(on) = 65 mΩ |
Ultra Low Gate Charge (Typ. Qg= 165 nC) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 441 pF) |
100% Avalanche Tested |
RoHS Compliant Compliant |
Applications |
---|
This product is general usage and suitable for many different applications |
Description | FCH072N60F |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 52 |
PD Max (W) | 481 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 72 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 165 |
Ciss Typ (pF) | 6510 |
Package Type | TO-247-3 |
N-Ch 600V 52A 481W 0,072R TO247 | Schukat Electronic |
Mosfet, N-Ch, 600V, 52A, To-247-3 | Newark Electronics |
MOSFET, N-CH, 600V, 52A, TO-247-3 | element14 |
Trans MOSFET N-CH 600V 52A 3-Pin TO-247 Tube | EBV Elektronik |
Single N-Channel 600 V 481 W 215 nC Silicon Through Hole Mosfet - TO-247-3 | Future Electronics |
Where can I find additional details, specifications and documents for a FCH072N60F?
Additional datasheets, footprints and schematics for FCH072N60F are listed on our Part Details page. You can also find images and similar parts to FCH072N60F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCH072N60F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCH072N60F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCH072N60F fall under?
The FCH072N60F is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCH072N60F when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCH072N60F you can contact the distributor directly for product support, shipping queries etc.
Is the FCH072N60F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCH072N60F have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for FCH072N60F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCH072N60F often in real-time on the comparison pages.
What if I can't find stock of FCH072N60F?
You can fill out our help required form which you can use to request a quote for FCH072N60F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.