Status: | Active |
---|---|
Series: | FCD7N60 |
RoHS: | Compliant |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
2,205
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
2,097
in stock
|
Buy Now | |
element14
from US$1.32
|
2,097
in stock
|
Buy Now | |
Farnell
from US$1.24
|
2,097
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
650V @TJ = 150°C |
Typ. RDS(on) = 530mΩ |
Ultra low gate charge ( Typ. Qg = 23nC ) |
Low effective output capacitance ( Typ. Coss.eff = 60pF ) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FCD7N60 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 7 |
PD Max (W) | 83 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 600 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 23 |
Ciss Typ (pF) | 710 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET N-Ch 600V 7A SuperFET DPAK | RS |
Mosfet, N Channel, 600V, 7A, To-252 | Newark Electronics |
MOSFET, N, 600V D-PAK | element14 |
N-Channel 600 V 0.6 Ohm Surface Mount SuperFET Mosfet - TO-252-3 | Future Electronics |
Trans MOSFET N-CH 600V 7A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FCD7N60TM?
Additional datasheets, footprints and schematics for FCD7N60TM are listed on our Part Details page. You can also find images and similar parts to FCD7N60TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCD7N60TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCD7N60TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCD7N60TM fall under?
The FCD7N60TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCD7N60TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCD7N60TM you can contact the distributor directly for product support, shipping queries etc.
Is the FCD7N60TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCD7N60TM have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for FCD7N60TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCD7N60TM often in real-time on the comparison pages.
What if I can't find stock of FCD7N60TM?
You can fill out our help required form which you can use to request a quote for FCD7N60TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.