Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
650 V at TJ = 150°C |
Max. RDS(on) = 600 mΩ |
Ultra-Low Gate Charge ( Typ. Qg = 20nC ) |
Low Effective Output Capacitance ( Typ. Coss.eff = 74 pF ) |
100% Avalanche Tested |
ESD Improved Capacity |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FCD600N60Z |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 3.5 |
ID Max (A) | 7.4 |
PD Max (W) | 89 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 600 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 20 |
Ciss Typ (pF) | 840 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET N-Ch SuperFET II 600V 7.4A DPAK | RS |
Sf2 600V 600Mohm F Dpak/Reel |Onsemi FCD600N60Z | Newark Electronics |
Trans MOSFET N-CH 600V 7.4A 3-Pin DPAK T/R | Avnet America |
Transistor, N-channel, superFet II MOSFET, 600V, 7.4A, 600 mOhm, DPAK | ON Semiconductor FCD600N60Z | RS Americas |
MOSFET, N-CH, 600V, 7.4A, TO-252-3 | Farnell |
Where can I find additional details, specifications and documents for a FCD600N60Z?
Additional datasheets, footprints and schematics for FCD600N60Z are listed on our Part Details page. You can also find images and similar parts to FCD600N60Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCD600N60Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCD600N60Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCD600N60Z fall under?
The FCD600N60Z is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCD600N60Z when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCD600N60Z you can contact the distributor directly for product support, shipping queries etc.
Is the FCD600N60Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCD600N60Z have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for FCD600N60Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCD600N60Z often in real-time on the comparison pages.
What if I can't find stock of FCD600N60Z?
You can fill out our help required form which you can use to request a quote for FCD600N60Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.