FCD5N60TM MOSFETs by ON Semiconductor

Power MOSFET, N-Channel, SUPERFET®, Easy Drive, 600 V, 4.6 A, 950 mΩ, DPAK

Status: Active
Series: FCD5N60
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

SuperFET® MOSFET is a first generation of high voltage super-junction (SJ) MOSFET family that is utilizing charge balance technology for outstanding low on-resistance and lower gate charge performance. This technology is tailored to minimize conduction loss, provide superior switching performance, dv/dt rate and higher avalanche energy. Consequently, SuperFET MOSFET is very suitable for the switching power applications such as PFC, server/telecom power, FPD TV power, ATX power and industrial power applications.

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Farnell
Farnell
from US$0.82
2,159
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.96
2,159
in stock
Buy Now
Logo for element14
element14
from US$0.83
2,159
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.71
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.70
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

650V @TJ = 150°C
Typ. RDS(on) = 810mΩ
Ultra low gate charge ( Typ. Qg = 16nC )
Low effective output capacitance ( Typ. Coss.eff = 32pF )
100% avalanche tested
RoHS compliant
Applications
This product is general usage and suitable for many different applications.

Specifications

Description FCD5N60
Compliance Pb-free Halide free
Channel Polarity N-Channel
Configuration Single
V(BR)DSS Min (V) 600
VGS Max (V) ±30
VGS(th) Max (V) 5
ID Max (A) 4.6
PD Max (W) 54
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) -
RDS(on) Max @ VGS = 10 V (mΩ) 950
Qg Typ @ VGS = 4.5 V (nC) -
Qg Typ @ VGS = 10 V (nC) 16
Ciss Typ (pF) 470
Package Type DPAK-3 / TO-252-3

Alternative Descriptions

Mosfet, N, 650V, D-Pak | Newark Electronics
MOSFET, N, 650V, D-PAK | element14
N-Channel 600 V 0.95 Ohm Surface Mount SuperFET Mosfet - TO-252-3 | Future Electronics
Trans MOSFET N-CH 600V 4.6A 3-Pin(2+Tab) DPAK T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FCD5N60TM?

Additional datasheets, footprints and schematics for FCD5N60TM are listed on our Part Details page. You can also find images and similar parts to FCD5N60TM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FCD5N60TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCD5N60TM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FCD5N60TM fall under?

The FCD5N60TM is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to FCD5N60TM when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FCD5N60TM you can contact the distributor directly for product support, shipping queries etc.

Is the FCD5N60TM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FCD5N60TM have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FCD5N60TM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FCD5N60TM often in real-time on the comparison pages.

What if I can't find stock of FCD5N60TM?

You can fill out our help required form which you can use to request a quote for FCD5N60TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay