Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.06
|
4,374
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
4,374
in stock
|
Buy Now | |
element14
from US$1.18
|
4,374
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
3,280
in stock
|
Buy Now | |
EBV Elektronik
-
|
17,500
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
Avnet Asia
from US$0.84
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
650 V at TJ = 150°C |
Max. RDS(on) = 380 mΩ |
Ultra-Low Gate Charge ( Typ. Qg = 34 nC ) |
Low Effective Output Capacitance ( Typ. Coss.eff = 97 pF ) |
100% Avalanche Tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FCD380N60E |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 3.5 |
ID Max (A) | 10.2 |
PD Max (W) | 106 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 380 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 34 |
Ciss Typ (pF) | 1330 |
Package Type | DPAK-3 / TO-252-3 |
Sf2 600V 380Mohm E Dpak/Reel Rohs Compliant: Yes |Onsemi FCD380N60E | Newark Electronics |
MOSFET, N-CH, 600V, 10.2A, TO-252-3 | element14 |
Trans MOSFET N-CH 600V 10.2A 3-Pin DPAK T/R | EBV Elektronik |
N-Channel 600 V 380 mO Surface Mount SuperFET II Easy Drive Mosfet -TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a FCD380N60E?
Additional datasheets, footprints and schematics for FCD380N60E are listed on our Part Details page. You can also find images and similar parts to FCD380N60E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCD380N60E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCD380N60E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCD380N60E fall under?
The FCD380N60E is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCD380N60E when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCD380N60E you can contact the distributor directly for product support, shipping queries etc.
Is the FCD380N60E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCD380N60E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for FCD380N60E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCD380N60E often in real-time on the comparison pages.
What if I can't find stock of FCD380N60E?
You can fill out our help required form which you can use to request a quote for FCD380N60E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.