Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IPM Power Device | MOSFET |
---|---|
Voltage Rating (Vces / Vdss) | 500V |
Current Rating (Ic / Id) | 6A |
Isolation Voltage | 2500Vrms |
IPM Case Style | SPM27-BA |
IPM Series | SPM |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 0650 |
Device Type | Power |
Driver Case Style | SPM27-BA |
IPM Mounting Type | PCB |
No. of Outputs | 3Outputs |
No. of Pins | 27Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +125°C |
Output Current | 6A |
Output Voltage | 500V |
Power Dissipation Ptot Max | 20W |
Supply Voltage Max | 16.5V |
Supply Voltage Min | 13.5V |
Supply Voltage Range | 13.5V to 16.5V |
IC, POWER MODULE, 500V 6A, 650 | element14 |
Where can I find additional details, specifications and documents for a FCBS0650?
Additional datasheets, footprints and schematics for FCBS0650 are listed on our Part Details page. You can also find images and similar parts to FCBS0650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCBS0650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCBS0650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCBS0650 fall under?
The FCBS0650 is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FCBS0650 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCBS0650 you can contact the distributor directly for product support, shipping queries etc.
Is the FCBS0650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCBS0650 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FCBS0650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCBS0650 often in real-time on the comparison pages.
What if I can't find stock of FCBS0650?
You can fill out our help required form which you can use to request a quote for FCBS0650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.