FCB4R33J Resistors by TE Connectivity

RES 0R33 10% 4W RADIAL WIREWOUND

Status: Unknown
Series: FC Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.38


Distributor Starting From Stock
Logo for Farnell Farnell US$0.38
761
Buy Now
Logo for Newark Electronics Newark Electronics US$0.41
-
Buy Now
Logo for Avnet America Avnet America US$0.41
-
Buy Now
Logo for RS Americas RS Americas US$0.44
-
Buy Now
Logo for element14 element14 US$0.39
-
Buy Now
Logo for TE Store TE Store US$1.38
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 0.33ohm
Product Range FC Series
Power Rating 4W
Resistance Tolerance ± 10%
Resistor Case Style Radial Leaded
Voltage Rating 1.2V
Resistor Element Material Wirewound
Temperature Coefficient -70ppm/°C to +250ppm/°C
Automotive Qualification Standard -
External Depth 5mm
External Length / Height 18mm
External Width 24mm
Full Power Rating Temperature 70°C
Operating Temperature Max 350°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +350°C
Resistor Mounting Through Hole
Temperature Coeff. + 250ppm/°C
Temperature Coeff. - -70ppm/°C
Tolerance + 10%
Tolerance - 10%

Alternative Descriptions

RES, R33, 4W, WIREWOUND, RADIAL | Farnell
Silicone wirewound resistor,R33 4W | RS
Through Hole Wirewound Resistor, Fc Series, 0.33 Ohm, 4 W, - 10%, 1.2 V, Tubular Rohs Compliant: Yes |Cgs Te Connectivity FCB4R33J | Newark Electronics
Res Wirewound 0.33 Ohm 5% 4W 350ppm/°C to 450ppm/°C Conformal RDL Thru-Hole | Avnet America
Resistor, Wirewound, Res 0.33 Ohms, Pwr-Rtg 4 W, Tol 5%, Radial, Silicone Coat | TE Connectivity FCB4R33J | RS Americas
Special Order: FCB4 R33 5% HP Through-Hole Resistor | Part Number: FCB4R33J | Internal Number: 3-1623714-6 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FCB4R33J?

Additional datasheets, footprints and schematics for FCB4R33J are listed on our Part Details page. You can also find images and similar parts to FCB4R33J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FCB4R33J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB4R33J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FCB4R33J fall under?

The FCB4R33J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to FCB4R33J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FCB4R33J you can contact the distributor directly for product support, shipping queries etc.

Is the FCB4R33J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FCB4R33J have stock available?

Authorised distributors including Farnell, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for FCB4R33J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FCB4R33J often in real-time on the comparison pages.

What if I can't find stock of FCB4R33J?

You can fill out our help required form which you can use to request a quote for FCB4R33J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay