Status: | Unknown |
---|---|
Series: | FC Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
2,583
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
2,083
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
2,083
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
TE Store
from US$1.32
|
-
|
Buy Now |
Resistance | 6.8kohm |
---|---|
Product Range | FC Series |
Power Rating | 4W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 164.9V |
Resistor Element Material | Wirewound |
Temperature Coefficient | -70ppm/°C to +250ppm/°C |
Automotive Qualification Standard | - |
External Depth | 5mm |
External Length / Height | 18mm |
External Width | 24mm |
Full Power Rating Temperature | 70°C |
Operating Temperature Max | 350°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +350°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 250ppm/°C |
Temperature Coeff. - | -70ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Wirewound Resistors-Through Hole FCB4 6K8 5% HP | Rapid Electronics |
Fcb4 6K8 5% Hp |Cgs Te Connectivity FCB46K8J | Newark Electronics |
Resistor, 6.8 kOhm, ± 5%, 4 W, Radial Leaded, Wirewound, High Power | Avnet America |
RES, 6K8, 5%, 4W, RADIAL, WIREWOUND | element14 |
Special Order: FCB4 6K8 5% HP Through-Hole Resistor | Part Number: FCB46K8J | Internal Number: 3-1623714-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a FCB46K8J?
Additional datasheets, footprints and schematics for FCB46K8J are listed on our Part Details page. You can also find images and similar parts to FCB46K8J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCB46K8J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB46K8J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCB46K8J fall under?
The FCB46K8J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to FCB46K8J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCB46K8J you can contact the distributor directly for product support, shipping queries etc.
Is the FCB46K8J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCB46K8J have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for FCB46K8J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCB46K8J often in real-time on the comparison pages.
What if I can't find stock of FCB46K8J?
You can fill out our help required form which you can use to request a quote for FCB46K8J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.