FCB4330RJ Resistors by TE Connectivity

RES 330R 5% 4W RADIAL WIREWOUND

Status: Unknown
Series: FC Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.24


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.42
-
Buy Now
Logo for RS Americas RS Americas US$0.44
-
Buy Now
Logo for element14 element14 US$0.37
-
Buy Now
Logo for Farnell Farnell US$0.24
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 330ohm
Product Range FC Series
Power Rating 4W
Resistance Tolerance ± 5%
Resistor Case Style Radial Leaded
Voltage Rating 36.3V
Resistor Element Material Wirewound
Temperature Coefficient ± 20ppm/°C
Automotive Qualification Standard -
External Depth 5mm
External Length / Height 18mm
External Width 24mm
Full Power Rating Temperature 70°C
No. of Pins 2Pins
Operating Temperature Max 350°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +350°C
Resistor Mounting Through Hole
Temperature Coeff. + 250ppm/°C
Temperature Coeff. - -70ppm/°C
Tolerance + 5%
Tolerance - 5%

Alternative Descriptions

Silicone wirewound resistor,330R 4W | RS
Resistor, Wirewound, 330 Ohm, 4W, 5% | Newark Electronics
Resistor, Wirewound, Res 330 Ohms, Pwr-Rtg 4 W, Tol 5%, Radial, Silicone Coat | TE Connectivity FCB4330RJ | RS Americas
RES, 330R, 5%, 4W, RADIAL, WIREWOUND | element14
Resistor, 330 Ohm, ± 5%, 4 W, Radial Leaded, Wirewound, High Power | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FCB4330RJ?

Additional datasheets, footprints and schematics for FCB4330RJ are listed on our Part Details page. You can also find images and similar parts to FCB4330RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FCB4330RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB4330RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FCB4330RJ fall under?

The FCB4330RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to FCB4330RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FCB4330RJ you can contact the distributor directly for product support, shipping queries etc.

Is the FCB4330RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FCB4330RJ have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for FCB4330RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FCB4330RJ often in real-time on the comparison pages.

What if I can't find stock of FCB4330RJ?

You can fill out our help required form which you can use to request a quote for FCB4330RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay