Status: | Unknown |
---|---|
Series: | FC Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
5,065
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
340
in stock
|
Buy Now | |
element14
from US$0.39
|
340
in stock
|
Buy Now | |
Farnell
from US$0.36
|
330
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | FC Series |
Power Rating | 4W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 20ppm/°C |
Automotive Qualification Standard | - |
External Depth | 5mm |
External Length / Height | 18mm |
External Width | 24mm |
Full Power Rating Temperature | 70°C |
Operating Temperature Max | 350°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +350°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 250ppm/°C |
Temperature Coeff. - | -70ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Silicone wirewound resistor,10K 4W | RS |
Wirewound Resistors-Through Hole FCB4 10K 5% HP | Rapid Electronics |
Through Hole Wirewound Resistor, Fc Series, 10 Kohm, 4 W, - 5%, 200 V, Radial Leaded Rohs Compliant: Yes |Cgs Te Connectivity FCB410KJ | Newark Electronics |
RES, 10K, 5%, 4W, RADIAL, WIREWOUND | element14 |
Res Wirewound 10K Ohm 5% 4W Conformal RDL Thru-Hole | Avnet America |
Resistor, Wirewound, Res 10 Kilohms, Pwr-Rtg 4 W, Tol 5%, Radial, Silicone Coat | TE Connectivity FCB410KJ | RS Americas |
Where can I find additional details, specifications and documents for a FCB410KJ?
Additional datasheets, footprints and schematics for FCB410KJ are listed on our Part Details page. You can also find images and similar parts to FCB410KJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCB410KJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB410KJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCB410KJ fall under?
The FCB410KJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to FCB410KJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCB410KJ you can contact the distributor directly for product support, shipping queries etc.
Is the FCB410KJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCB410KJ have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for FCB410KJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCB410KJ often in real-time on the comparison pages.
What if I can't find stock of FCB410KJ?
You can fill out our help required form which you can use to request a quote for FCB410KJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.