FCB21R0J Resistors by TE Connectivity

RES 1R 5% 2W RADIAL WIREWOUND

Status: Unknown
Series: FC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.55
49
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
49
in stock
Buy Now
Logo for element14
element14
from US$0.40
49
in stock
Buy Now

Specifications

Resistance 1ohm
Product Range FC Series
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Case Style Radial Leaded
Voltage Rating 1.4V
Resistor Element Material Wirewound
Temperature Coefficient -70ppm/°C to +250ppm/°C
Automotive Qualification Standard -
External Depth 5mm
External Length / Height 17mm
External Width 19.2mm
Full Power Rating Temperature 70°C
Operating Temperature Max 350°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +350°C
Resistor Mounting Through Hole
Temperature Coeff. + 250ppm/°C
Temperature Coeff. - -70ppm/°C
Tolerance + 5%
Tolerance - 5%

Alternative Descriptions

Through Hole Wirewound Resistor, Fc Series, 1 Ohm, 2 W, - 5%, 1.4 V, Tubular Rohs Compliant: Yes |Cgs Te Connectivity FCB21R0J | Newark Electronics
RES, 1R, 5%, 2W, RADIAL, WIREWOUND | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FCB21R0J?

Additional datasheets, footprints and schematics for FCB21R0J are listed on our Part Details page. You can also find images and similar parts to FCB21R0J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FCB21R0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB21R0J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FCB21R0J fall under?

The FCB21R0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to FCB21R0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FCB21R0J you can contact the distributor directly for product support, shipping queries etc.

Is the FCB21R0J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FCB21R0J have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FCB21R0J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FCB21R0J often in real-time on the comparison pages.

What if I can't find stock of FCB21R0J?

You can fill out our help required form which you can use to request a quote for FCB21R0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay