FCB21K0J Resistors by TE Connectivity

RES 1K 5% 2W RADIAL WIREWOUND

Status: Unknown
Series: FC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
153
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
153
in stock
Buy Now
Logo for element14
element14
from US$0.34
153
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.27
-
Buy Now

Specifications

Resistance 1kohm
Product Range FC Series
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Case Style Radial Leaded
Voltage Rating 44.7V
Resistor Element Material Wirewound
Temperature Coefficient -70ppm/°C to +250ppm/°C
Automotive Qualification Standard -
External Depth 5mm
External Length / Height 17mm
External Width 19.2mm
Full Power Rating Temperature 70°C
Operating Temperature Max 350°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +350°C
Resistor Mounting Through Hole
Temperature Coeff. + 250ppm/°C
Temperature Coeff. - -70ppm/°C
Tolerance + 5%
Tolerance - 5%

Alternative Descriptions

Through Hole Wirewound Resistor, Fc Series, 1 Kohm, 2 W, - 5%, 44.7 V, Tubular Rohs Compliant: Yes |Cgs Te Connectivity FCB21K0J | Newark Electronics
RES, 1K, 5%, 2W, RADIAL, WIREWOUND | element14
Special Order: FCB2 1K0 5% HP Through-Hole Resistor | Part Number: FCB21K0J | Internal Number: 1623713-5 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FCB21K0J?

Additional datasheets, footprints and schematics for FCB21K0J are listed on our Part Details page. You can also find images and similar parts to FCB21K0J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FCB21K0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB21K0J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FCB21K0J fall under?

The FCB21K0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to FCB21K0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FCB21K0J you can contact the distributor directly for product support, shipping queries etc.

Is the FCB21K0J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FCB21K0J have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for FCB21K0J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FCB21K0J often in real-time on the comparison pages.

What if I can't find stock of FCB21K0J?

You can fill out our help required form which you can use to request a quote for FCB21K0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay