Status: | Active |
---|---|
Series: | FCB20N60 |
RoHS: | Compliant |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.84
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.90
|
-
|
Buy Now | |
Future Electronics
from US$2.77
|
-
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
element14
from US$2.94
|
-
|
Buy Now | |
Avnet Asia
from US$2.18
|
-
|
Buy Now | |
Farnell
from US$2.77
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
650V @TJ = 150°C |
Typ. RDS(on) = 150mΩ |
Ultra low gate charge ( Typ. Qg = 75nC ) |
Low effective output capacitance ( Typ. Coss.eff = 165pF ) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FCB20N60 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | - |
VGS(th) Max (V) | - |
ID Max (A) | 20 |
PD Max (W) | 208 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 190 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 75 |
Ciss Typ (pF) | - |
Package Type | D2PAK-3 / TO-263-2 |
MOSFET N-Channel 600V 20A D2PAK | RS |
N Channel Mosfet, 600V, 20A, D2-Pak | Newark Electronics |
FCB20N60 Series 600 V 20 A 190 mOhm N-Channel SuperFET« MOSFET - D2PAK-3 | Future Electronics |
Trans MOSFET N-CH 600V 20A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N CH, 600V, 20A, TO-263 | element14 |
Where can I find additional details, specifications and documents for a FCB20N60TM?
Additional datasheets, footprints and schematics for FCB20N60TM are listed on our Part Details page. You can also find images and similar parts to FCB20N60TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCB20N60TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB20N60TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCB20N60TM fall under?
The FCB20N60TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCB20N60TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCB20N60TM you can contact the distributor directly for product support, shipping queries etc.
Is the FCB20N60TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCB20N60TM have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FCB20N60TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCB20N60TM often in real-time on the comparison pages.
What if I can't find stock of FCB20N60TM?
You can fill out our help required form which you can use to request a quote for FCB20N60TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.