Status: | Unknown |
---|---|
Series: | FCB Series |
RoHS: | Unknown |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 28VDC |
Contact Current | 5A |
Product Range | FCB Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 115V |
Contact Voltage VDC | 28V |
RoHS Compliant | No |
Industrial Relays FCB-405-0625M | Rapid Electronics |
Power Relay, 4Pdt, 5A, 28Vdc, Socket | Newark Electronics |
FCB-405-0625M=M83536/6-025M Contact Arrangement: 4 Form C, 4PDT, 4 C/O Terminal Plating: Gold Contact Current Rating (Max): 5 A Coil Voltage Rating: 28 VDC Coil Resistance: 400 Ω Mid-Range Relay | 4 Form C, 4PDT, 4 C/O Gold 5 A 28 VDC | Part Number: FCB-405-0625M | Internal Number: 8-1617760-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a FCB-405-0625M?
Additional datasheets, footprints and schematics for FCB-405-0625M are listed on our Part Details page. You can also find images and similar parts to FCB-405-0625M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCB-405-0625M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB-405-0625M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCB-405-0625M fall under?
The FCB-405-0625M is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to FCB-405-0625M when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCB-405-0625M you can contact the distributor directly for product support, shipping queries etc.
Is the FCB-405-0625M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCB-405-0625M have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for FCB-405-0625M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCB-405-0625M often in real-time on the comparison pages.
What if I can't find stock of FCB-405-0625M?
You can fill out our help required form which you can use to request a quote for FCB-405-0625M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.