Status: | Unknown |
---|---|
Series: | FCB Series |
RoHS: | Unknown |
Prices starting from US$92.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$190.60 |
2
|
Buy Now | |
Rapid Electronics | US$230.85 |
478
|
Buy Now | |
Chip One Stop | US$172.00 |
478
|
Buy Now | |
TE Store | US$212.81 |
440
|
Buy Now | |
Heilind Electronics | US$129.05 |
15
|
Buy Now | |
element14 | US$199.18 |
12
|
Buy Now | |
RS Americas | US$187.10 |
11
|
Buy Now | |
Heilind Electronics Asia | US$129.05 |
3
|
Buy Now | |
Newark Electronics | US$176.20 |
2
|
Buy Now | |
Avnet America | US$92.24 |
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 28VDC |
Contact Current | 5A |
Product Range | FCB Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 115V |
Relay Terminals | Solder Hook |
RoHS Compliant | No |
Industrial Relays 2FormC (DPDT) 28VDC | Rapid Electronics |
FCB-205-0226M=M83536/2-026M Contact Arrangement: 2 Form C, DPDT, 2 C/O Terminal Plating: Tin-Lead Contact Current Rating (Max): 5 A Coil Voltage Rating: 28 VDC Coil Resistance: 500 Ω Mid-Range Relay | 2 Form C, DPDT, 2 C/O Tin-Lead 5 A 28 VDC | Part Number: FCB-205-0226M | Internal Number: 5-1617758-2 | TE Connectivity | TE Store |
5-1617758-2 FCB-205-0226M | Heilind Electronics |
FCB-205-0226M=M83536/2-026M | Farnell |
RELAY, MID-RNAGE, 28VDC, 2 FROM C, DPDT, 2 C/O, 5A, SOLDER HOOK, M83536/2-026M | TE Connectivity FCB-205-0226M | RS Americas |
Power Relay, Dpdt, 5A, 28Vdc, Panel | Newark Electronics |
Electromechanical Relay DPDT 5A 28VDC 500Ohm Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a FCB-205-0226M?
Additional datasheets, footprints and schematics for FCB-205-0226M are listed on our Part Details page. You can also find images and similar parts to FCB-205-0226M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCB-205-0226M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB-205-0226M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCB-205-0226M fall under?
The FCB-205-0226M is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to FCB-205-0226M when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCB-205-0226M you can contact the distributor directly for product support, shipping queries etc.
Is the FCB-205-0226M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCB-205-0226M have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Heilind Electronics and Farnell have stock available or on a lead time for FCB-205-0226M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCB-205-0226M often in real-time on the comparison pages.
What if I can't find stock of FCB-205-0226M?
You can fill out our help required form which you can use to request a quote for FCB-205-0226M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.