Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 34.9A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.08ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.7V |
Power Dissipation Pd | 312W |
Transistor Case Style | TO-3PN |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, N CH, 600V, 34.9A, TO3PN | element14 |
Trans MOSFET N-CH 600V 34.9A 3-Pin(3+Tab) TO-3P(N) Rail | Avnet America |
Where can I find additional details, specifications and documents for a FCA36N60NF?
Additional datasheets, footprints and schematics for FCA36N60NF are listed on our Part Details page. You can also find images and similar parts to FCA36N60NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCA36N60NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCA36N60NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCA36N60NF fall under?
The FCA36N60NF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FCA36N60NF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCA36N60NF you can contact the distributor directly for product support, shipping queries etc.
Is the FCA36N60NF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCA36N60NF have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for FCA36N60NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCA36N60NF often in real-time on the comparison pages.
What if I can't find stock of FCA36N60NF?
You can fill out our help required form which you can use to request a quote for FCA36N60NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.