Status: | Unknown |
---|---|
Series: | FCA Series |
RoHS: | Unknown |
Prices starting from US$138.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$177.48
|
No stock
|
Buy Now | |
TE Store
from US$218.06
|
107
in stock
|
Buy Now | |
Heilind Electronics
from US$138.69
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$312.00
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$138.69
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$195.28
|
-
|
Buy Now | |
RS Americas
from US$272.70
|
-
|
Buy Now | |
element14
from US$188.91
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 28VDC |
Contact Current | 25A |
Product Range | FCA Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 115VAC |
Relay Terminals | Solder |
FCA-125-19=M6106/19-019 Contact Arrangement: 1 Form C, SPDT, 1 C/O Terminal Plating: Tin-Lead Contact Current Rating (Max): 25 A Coil Voltage Rating: 28 VDC Coil Resistance: 320 Ω Mid-Range Relay | 1 Form C, SPDT, 1 C/O Tin-Lead 25 A 28 VDC | Part Number: FCA-125-19 | Internal Number: 2-1617748-5 | TE Connectivity | TE Store |
FCA-125-19=M6106/19-019 | Heilind Electronics |
Relay, Spdt, 115Vac, 28Vdc, 25A | Newark Electronics |
RELAY, MID RANGE, 28 VDC, 25 A, SIDE MOUNT, SOLDER HOOK, M6106/19-019 | TE Connectivity FCA-125-19 | RS Americas |
RELAY, SPDT, 115VAC, 28VDC, 25A | Farnell |
Where can I find additional details, specifications and documents for a FCA-125-19?
Additional datasheets, footprints and schematics for FCA-125-19 are listed on our Part Details page. You can also find images and similar parts to FCA-125-19 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCA-125-19 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCA-125-19 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCA-125-19 fall under?
The FCA-125-19 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to FCA-125-19 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCA-125-19 you can contact the distributor directly for product support, shipping queries etc.
Is the FCA-125-19 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCA-125-19 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Chip One Stop, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for FCA-125-19.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCA-125-19 often in real-time on the comparison pages.
What if I can't find stock of FCA-125-19?
You can fill out our help required form which you can use to request a quote for FCA-125-19 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.