Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$89.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$173.86
|
24
in stock
|
Buy Now | |
RS Americas
from US$176.26
|
17
in stock
|
Buy Now | |
TE Store
from US$147.01
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$157.48
|
4
in stock
|
Buy Now | |
element14
from US$134.89
|
4
in stock
|
Buy Now | |
Farnell
from US$168.21
|
4
in stock
|
Buy Now | |
Avnet America
from US$116.48
|
-
|
Buy Now | |
TTI Europe
from US$121.03
|
-
|
Buy Now | |
Richardson RFPD
from US$89.26
|
-
|
Buy Now | |
Sager
from US$131.61
|
-
|
Buy Now |
Supply Voltage | 5VDC |
---|---|
Full Scale Range | 2000 – 2000lbf |
Accuracy | ±1% of FS |
Sensitivity Shift | ±.05% of FS |
Zero Shift in CTR | ±.05% of FS |
Force Direction | Compression |
Sensor Type | OEM Compression Load Cells |
Output Signal | 4V |
Operating Temperature Range | 32 – 122°F, 0 – 50°C |
Sensor, Compression Load Cell, Force, FC2311-0000-2000-L | TE Connectivity FC2311-0000-2000-L | RS Americas |
FC23 MV 2FT CABLE 2000L Force Sensor Type: OEM Compression Load Cells Full Scale Range: 2000 lbf Operating Temperature Range: -40 – 85 °C Operating Temperature Range: -40 – 185 °F Output Signal Type: 20 mV/V OEM Compression Load Cells 2000 lbf | Compression Load Cell - 100Mv / 0.5-4.5V | Part Number: FC2311-0000-2000-L | Internal Number: FC2311-0000-2000-L | TE Connectivity | TE Store |
Compression Load Cell, 2000Lb, 5Vdc | Newark Electronics |
COMPRESSION LOAD CELL, 2000LB, 5VDC | element14 |
Compression Load Cell 0lbf to 2000lbf | Avnet America |
FORCE SENSORS AND LOAD CELLS | Richardson RFPD |
Force Sensors & Load Cells HIGH COMPRSN LOAD CELL 20MV/V | Sager |
Where can I find additional details, specifications and documents for a FC2311-0000-2000-L?
Additional datasheets, footprints and schematics for FC2311-0000-2000-L are listed on our Part Details page. You can also find images and similar parts to FC2311-0000-2000-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC2311-0000-2000-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC2311-0000-2000-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC2311-0000-2000-L fall under?
The FC2311-0000-2000-L is listed under Sensors > Force Sensors > Force Sensor Elements.
Can I view similar or alternative parts?
You can view similar parts to FC2311-0000-2000-L when available in the Force Sensor Elements range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC2311-0000-2000-L you can contact the distributor directly for product support, shipping queries etc.
Is the FC2311-0000-2000-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC2311-0000-2000-L have stock available?
Authorised distributors including RS, RS Americas, TE Store, Newark Electronics and element14 have stock available or on a lead time for FC2311-0000-2000-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC2311-0000-2000-L often in real-time on the comparison pages.
What if I can't find stock of FC2311-0000-2000-L?
You can fill out our help required form which you can use to request a quote for FC2311-0000-2000-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.