Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$195.86
|
No stock
|
Buy Now | |
TE Store
from US$161.49
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$167.74
|
6
in stock
|
Buy Now | |
element14
from US$155.57
|
6
in stock
|
Buy Now | |
Farnell
from US$178.69
|
6
in stock
|
Buy Now | |
Future Electronics
from US$142.32
|
-
|
Buy Now | |
Avnet America
from US$127.95
|
-
|
Buy Now | |
RS Americas
from US$159.34
|
-
|
Buy Now | |
TTI Europe
from US$130.53
|
-
|
Buy Now | |
Richardson RFPD
from US$98.05
|
-
|
Buy Now | |
Sager
from US$144.57
|
-
|
Buy Now |
Supply Voltage | 5VDC |
---|---|
Full Scale Range | 250 – 250lbf |
Accuracy | ±1% of FS |
Sensitivity Shift | ±.05% of FS |
Zero Shift in CTR | ±.05% of FS |
Force Direction | Compression |
Sensor Type | OEM Compression Load Cells |
Output Signal | 4V |
Operating Temperature Range | 0 – 50°C, 32 – 122°F |
FC23 MV 2FT CABLE 250L Force Sensor Type: OEM Compression Load Cells Full Scale Range: 250 lbf Operating Temperature Range: -40 – 85 °C Operating Temperature Range: -40 – 185 °F Output Signal Type: 20 mV/V OEM Compression Load Cells 250 lbf | Compression Load Cell - 100Mv / 0.5-4.5V | Part Number: FC2311-0000-0250-L | Internal Number: FC2311-0000-0250-L | TE Connectivity | TE Store |
Compression Load Cell, 250Lb, 5Vdc | Newark Electronics |
COMPRESSION LOAD CELL, 250LB, 5VDC | element14 |
FC23 Series 5 V 250 lbf Compression Load Cell Force Sensor | Future Electronics |
Compression Load Cell 0lbf to 250lbf | Avnet America |
Sensor | RS Americas |
FORCE SENSORS AND LOAD CELLS | Richardson RFPD |
Force Sensors & Load Cells HIGH COMPRSN LOAD CELL 20MV/V | Sager |
Where can I find additional details, specifications and documents for a FC2311-0000-0250-L?
Additional datasheets, footprints and schematics for FC2311-0000-0250-L are listed on our Part Details page. You can also find images and similar parts to FC2311-0000-0250-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC2311-0000-0250-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC2311-0000-0250-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC2311-0000-0250-L fall under?
The FC2311-0000-0250-L is listed under Sensors > Force Sensors > Force Sensor Elements.
Can I view similar or alternative parts?
You can view similar parts to FC2311-0000-0250-L when available in the Force Sensor Elements range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC2311-0000-0250-L you can contact the distributor directly for product support, shipping queries etc.
Is the FC2311-0000-0250-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC2311-0000-0250-L have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FC2311-0000-0250-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC2311-0000-0250-L often in real-time on the comparison pages.
What if I can't find stock of FC2311-0000-0250-L?
You can fill out our help required form which you can use to request a quote for FC2311-0000-0250-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.