Status: | Unknown |
---|---|
Series: | FC-335 Series |
RoHS: | Unknown |
Contact Configuration | 3PST-NO |
---|---|
Coil Voltage | 28VDC |
Contact Current | 35A |
Product Range | FC-335 Series |
Relay Mounting | Bracket |
Coil Type | Non Latching |
Contact Voltage VAC | 115V |
FC-335-SY3=RELAY, 3PST Contact Arrangement: 3 Form X, 3PST-NO-DM Terminal Plating: Tin-Lead Contact Current Rating (Max): 35 A Coil Voltage Rating: 28 VDC Coil Resistance: 160 Ω Mid-Range Relay | 3 Form X, 3PST-NO-DM Tin-Lead 35 A 28 VDC | Part Number: FC-335-SY3 | Internal Number: 1617807-3 | TE Connectivity | TE Store |
Power Relay, 28Vdc, 35A, 3Pst-No, Screw | Newark Electronics |
Power Relay MIL- PRF-6106 3PST-NO-DM 35A 28VDC 160Ohm Screw Bracket Mount | Avnet America |
POWER RELAY, 28VDC, 35A, 3PST-NO, SCREW | element14 |
MID RANGE 3PST SCREW BRACKET | TTI Europe |
Where can I find additional details, specifications and documents for a FC-335-SY3?
Additional datasheets, footprints and schematics for FC-335-SY3 are listed on our Part Details page. You can also find images and similar parts to FC-335-SY3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC-335-SY3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC-335-SY3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC-335-SY3 fall under?
The FC-335-SY3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to FC-335-SY3 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC-335-SY3 you can contact the distributor directly for product support, shipping queries etc.
Is the FC-335-SY3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC-335-SY3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for FC-335-SY3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC-335-SY3 often in real-time on the comparison pages.
What if I can't find stock of FC-335-SY3?
You can fill out our help required form which you can use to request a quote for FC-335-SY3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.