Status: | Unknown |
---|---|
Series: | FC-335 Series |
RoHS: | Unknown |
Contact Configuration | 3PST-NO |
---|---|
Coil Voltage | 115VAC |
Contact Current | 35A |
Product Range | FC-335 Series |
Relay Mounting | Stud |
Coil Type | Non Latching |
Contact Voltage VAC | 115V |
Contact Material | - |
Industrial Relays Solder Hook Stud 115 Vac | Rapid Electronics |
Power Relay, 115V, 35A, 3Pst-No, Stud | Newark Electronics |
Power Relay MIL- PRF-6106 3PST-NO-DM 35A 115VAC 3.29Ohm Solder Hook Stud Mount | Avnet America |
MID RANGE 3PST SOLDER HOOK | TTI Europe |
Where can I find additional details, specifications and documents for a FC-335-CW9?
Additional datasheets, footprints and schematics for FC-335-CW9 are listed on our Part Details page. You can also find images and similar parts to FC-335-CW9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC-335-CW9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC-335-CW9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC-335-CW9 fall under?
The FC-335-CW9 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to FC-335-CW9 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC-335-CW9 you can contact the distributor directly for product support, shipping queries etc.
Is the FC-335-CW9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC-335-CW9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for FC-335-CW9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC-335-CW9 often in real-time on the comparison pages.
What if I can't find stock of FC-335-CW9?
You can fill out our help required form which you can use to request a quote for FC-335-CW9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.