Status: | Unknown |
---|---|
Series: | FC-325 Series |
RoHS: | Unknown |
Contact Configuration | 3PST-NO-DM |
---|---|
Coil Voltage | 28VDC |
Contact Current | 25A |
Product Range | FC-325 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Fc-325-Cw4=Relay, 3Pst |Cii Te Connectivity FC-325-CW4 | Newark Electronics |
Industrial Relays FC-325-CW4=RELAY 3PST | Rapid Electronics |
Power Relay, 3PST-NO-DM, 28 VDC, 25 A, FC-325 Series, Panel Mount, Non Latching | Avnet America |
HERMETICALLY SEALED RELAY 115V | TTI Europe |
Where can I find additional details, specifications and documents for a FC-325-CW4?
Additional datasheets, footprints and schematics for FC-325-CW4 are listed on our Part Details page. You can also find images and similar parts to FC-325-CW4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC-325-CW4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC-325-CW4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC-325-CW4 fall under?
The FC-325-CW4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to FC-325-CW4 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC-325-CW4 you can contact the distributor directly for product support, shipping queries etc.
Is the FC-325-CW4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC-325-CW4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and TTI Europe have stock available or on a lead time for FC-325-CW4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC-325-CW4 often in real-time on the comparison pages.
What if I can't find stock of FC-325-CW4?
You can fill out our help required form which you can use to request a quote for FC-325-CW4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.