Status: | Unknown |
---|---|
Series: | FC-325 Series |
RoHS: | Unknown |
Prices starting from US$847.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,151.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$1,184.87
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$1,337.42
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$847.00
|
42
in stock
|
Buy Now | |
TE Store
from US$1,136.40
|
11
in stock
|
Buy Now | |
Avnet America
from US$986.10
|
-
|
Buy Now | |
element14
from US$1,202.00
|
-
|
Buy Now |
Contact Configuration | 3PST-NO-DM |
---|---|
Coil Voltage | 28VDC |
Contact Current | 25A |
Product Range | FC-325 Series |
Relay Mounting | Bracket |
Coil Type | DC |
Contact Voltage VAC | 115VAC |
Relay Terminals | Screw |
Fc-325-5=Ms27418-2B |Cii Te Connectivity FC-325-5 | Newark Electronics |
Industrial Relays 28VDC STYLE 2 SCREW BRACKET | Rapid Electronics |
FC-325-5=MS27418-2B Contact Arrangement: 3 Form X Terminal Plating: Tin-Lead Contact Current Rating (Max): 25 A Coil Voltage Rating: 28 VDC Coil Resistance: 160 Ω Mid-Range Relay | 3 Form X Tin-Lead 25 A 28 VDC | Part Number: FC-325-5 | Internal Number: 3-1617806-6 | TE Connectivity | TE Store |
FC-325-5=MS27418-2B | Avnet America |
RELAY, 28VDC, 25A, 3PST-NO-DM, SCREW | element14 |
Where can I find additional details, specifications and documents for a FC-325-5?
Additional datasheets, footprints and schematics for FC-325-5 are listed on our Part Details page. You can also find images and similar parts to FC-325-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC-325-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC-325-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC-325-5 fall under?
The FC-325-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to FC-325-5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC-325-5 you can contact the distributor directly for product support, shipping queries etc.
Is the FC-325-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC-325-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for FC-325-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC-325-5 often in real-time on the comparison pages.
What if I can't find stock of FC-325-5?
You can fill out our help required form which you can use to request a quote for FC-325-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.