Status: | Unknown |
---|---|
Series: | FC-325 Series |
RoHS: | Unknown |
Prices starting from US$783.62
Contact Configuration | 3PST-NO-DM |
---|---|
Coil Voltage | 28VDC |
Contact Current | 25A |
Product Range | FC-325 Series |
Relay Mounting | Panel |
Coil Type | DC |
Contact Voltage VAC | 115VAC |
Contact Voltage VDC | 28VDC |
FC-325-2=MS27418-1B Contact Arrangement: 3 Form X Terminal Plating: Tin-Lead Contact Current Rating (Max): 25 A Coil Voltage Rating: 28 VDC Coil Resistance: 160 Ω Mid-Range Relay | 3 Form X Tin-Lead 25 A 28 VDC | Part Number: FC-325-2 | Internal Number: 4-1617806-1 | TE Connectivity | TE Store |
Fc-325-2=Ms27418-1B |Cii Te Connectivity FC-325-2 | Newark Electronics |
Industrial Relays 28VDC STYLE 1 SLDR HOOK STUD | Rapid Electronics |
FC-325-2=MS27418-1B | Avnet America |
Where can I find additional details, specifications and documents for a FC-325-2?
Additional datasheets, footprints and schematics for FC-325-2 are listed on our Part Details page. You can also find images and similar parts to FC-325-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC-325-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC-325-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC-325-2 fall under?
The FC-325-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to FC-325-2 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC-325-2 you can contact the distributor directly for product support, shipping queries etc.
Is the FC-325-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC-325-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for FC-325-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC-325-2 often in real-time on the comparison pages.
What if I can't find stock of FC-325-2?
You can fill out our help required form which you can use to request a quote for FC-325-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.