Status: | Active |
---|---|
Series: | FAN9672 |
RoHS: | Compliant |
Prices starting from US$2.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.89
|
No stock
|
Buy Now | |
element14
from US$2.95
|
2,419
in stock
|
Buy Now | |
Farnell
from US$2.88
|
2,419
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
-
|
Buy Now | |
Future Electronics
from US$2.84
|
-
|
Buy Now | |
Avnet America
from US$2.89
|
-
|
Buy Now | |
RS Americas
from US$3.49
|
-
|
Buy Now | |
Avnet Asia
from US$2.88
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Continuous Conduction Mode Control |
Two-Channel PFC Control (Maximum) |
Average Current-Mode Control |
PFC Slave Channel Management Function |
Programmable Operation Frequency Range: 18 kHz~40 kHz or 55 kHz~75 kHz |
Programmable PFC Output Voltage |
Two Current-Limit Functions |
TriFault Detect™ Protects Against Feedback Loop Failure |
SAG Protection |
Programmable Soft-Start |
Under-Voltage Lockout (UVLO) |
Differential Current Sensing |
Available in 32-Pin LQFP Package |
Applications |
---|
Energy Generation & Distribution |
Motion |
Motion Control - Home Appliance/Industrial Motor |
Motion-Industrial motor |
End Products |
---|
Industrial Motor |
Motion Control - Home Appliance |
Motion Control - Industrial Motor |
Description | FAN9672 |
---|---|
Compliance | Pb-free Halide free |
PFC Mode | CCM |
Frequency Operation | Fixed |
Control Mode | Current Mode |
Topology | Step-Up |
fSW Typ (kHz) | 40 / 75 |
VCC Max (V) | 30 |
Drive Cap. (mA) | 470 / 550 |
UVLO (V) | 12.8 |
Latch | No |
UVP | Yes |
Inhibition | No |
Package Type | LQFP-32 |
POWER FACTOR CONTROLLER, LQFP-32 | element14 |
Power Factor Correction CONTRLR 0.03mA 75KHz 32-Pin LQFP Tray | EBV Elektronik |
2-Channel CCM PFC Controller LQFP32 | RS |
Interleaved Two-Channel Ccm Pfc Controller/Jtray |Onsemi FAN9672Q | Newark Electronics |
IC CTLR PFC DUAL BCM | Future Electronics |
Controller, two-channel, interleaved CCM PFC, under-voltage lockout, LQFP32 | ON Semiconductor FAN9672Q | RS Americas |
Where can I find additional details, specifications and documents for a FAN9672Q?
Additional datasheets, footprints and schematics for FAN9672Q are listed on our Part Details page. You can also find images and similar parts to FAN9672Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN9672Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN9672Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN9672Q fall under?
The FAN9672Q is listed under Power Management > AC-DC Power Conversion > Power Factor Controllers.
Can I view similar or alternative parts?
You can view similar parts to FAN9672Q when available in the Power Factor Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN9672Q you can contact the distributor directly for product support, shipping queries etc.
Is the FAN9672Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN9672Q have stock available?
Authorised distributors including element14, Farnell, EBV Elektronik, RS and Newark Electronics have stock available or on a lead time for FAN9672Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN9672Q often in real-time on the comparison pages.
What if I can't find stock of FAN9672Q?
You can fill out our help required form which you can use to request a quote for FAN9672Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.