Status: | Active |
---|---|
Series: | FAN8811T |
RoHS: | Compliant |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.77
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
1,765
in stock
|
Buy Now | |
element14
from US$1.53
|
1,765
in stock
|
Buy Now | |
Farnell
from US$1.51
|
1,765
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
Avnet Asia
from US$1.53
|
-
|
Buy Now | |
Richardson RFPD
from US$1.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Drives two N-Channel MOSFETs in High & Low Side |
Integrated Bootstrap Diode for High Side Gate Drive |
Bootstrap Supply Voltage Range up to 100V |
3 A Source, 6 A Sink Output Current Capability |
Drives 1nF Load with Typical Rise/Fall Times of 6 ns/4 ns |
TTL Compatible Input Thresholds |
Wide Supply Voltage Range 7.5 V to 16 V (Absolute Maximum 18 V) |
Fast Propagation Delay Times (Typ. 30 ns) |
2 ns Delay Matching (Typical) |
Under-Voltage Lockout (UVLO) Protection for Drive Voltage |
Operating Junction Temperature Range of -40°C to 125°C |
Applications |
---|
Half-Bridge and Full-Bridge Converters |
Two-Switch Forward Converters |
Class-D Audio Amplifiers |
End Products |
---|
Synchronous-Buck Converters |
Power Supplies for Telecom and Datacom |
Description | FAN8811T |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | High-Low |
Isolation Type | Junction Isolation |
Vin Max (V) | 100 |
VCC Max (V) | 18 |
Rise Time (ns) | 6 |
Fall Time (ns) | 4 |
Drive Source Current Typ (A) | 3 |
Drive Sink Current Typ (A) | 6 |
Turn On Prop. Delay Typ (ns) | 30 |
Turn Off Prop. Delay Typ (ns) | 28 |
Delay Matching | 10 |
Package Type | WDFN-10 |
High Side & Low Side Gate Driver, Mlp-10 | Newark Electronics |
HIGH SIDE & LOW SIDE GATE DRIVER, MLP-10 | element14 |
Hi-Side/Lo-Side Gate Driver 100V MLP-10 | RS |
Half-Bridge Gate Driver IC Non-Inverting 10-MLP (4x4) | Future Electronics |
MOSFET Driver, 2 Channels, High Side and Low Side, 6 A, 7.5 V to 16 V, 30 ns, 10 Pins, WDFN | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a FAN8811TMPX?
Additional datasheets, footprints and schematics for FAN8811TMPX are listed on our Part Details page. You can also find images and similar parts to FAN8811TMPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN8811TMPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN8811TMPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN8811TMPX fall under?
The FAN8811TMPX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN8811TMPX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN8811TMPX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN8811TMPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN8811TMPX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FAN8811TMPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN8811TMPX often in real-time on the comparison pages.
What if I can't find stock of FAN8811TMPX?
You can fill out our help required form which you can use to request a quote for FAN8811TMPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.