FAN8303MX Semiconductors - ICs by ON Semiconductor

DC/DC CONV BUCK 370KHZ SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.64

Distributor Stock
Logo for Farnell
Farnell
from US$1.64
No stock
Buy Now
Logo for element14
element14
from US$1.97
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 5V
Input Voltage Max 23V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOIC
No. of Pins 8Pins
Output Current 2A
Output Voltage Min 600mV
Output Voltage Max 20V
Switching Frequency 370kHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

DC/DC CONV, BUCK, 370KHZ, SOIC-8 | Farnell
2 A 23 V Dc-Dc Regulator/Reel |Onsemi FAN8303MX | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FAN8303MX?

Additional datasheets, footprints and schematics for FAN8303MX are listed on our Part Details page. You can also find images and similar parts to FAN8303MX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FAN8303MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN8303MX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FAN8303MX fall under?

The FAN8303MX is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to FAN8303MX when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FAN8303MX you can contact the distributor directly for product support, shipping queries etc.

Is the FAN8303MX RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FAN8303MX have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FAN8303MX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FAN8303MX often in real-time on the comparison pages.

What if I can't find stock of FAN8303MX?

You can fill out our help required form which you can use to request a quote for FAN8303MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay