Status: | Unknown |
---|---|
Series: | FAN7930B |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now |
Additional OVP Detection Pin |
Input Voltage Absent Detection Circuit |
Maximum Switching Frequency Limitation |
Internal Soft-Start and Overshoot-less Control |
Internal Total Harmonic Distortion (THD) Optimizer |
Precise Adjustable Output Over-Voltage Protection |
Open-Feedback Protection and Disable Function |
Zero Current Detector |
150 µs Internal Startup Timer |
MOSFET Over-Current Protection |
Under-Voltage Lockout with 3.5 V Hysteresis |
Low Startup and Operating Current |
Totem-Pole Output with High State Clamp |
+500/-800 mA Peak Gate Drive Current |
Applications |
---|
LCD Monitor |
LED TV |
End Products |
---|
LCD TV |
CRT TV |
Compliance | Pb-free Halide free |
---|
CONTROLLER, PFC, CCM, 0.5/-0.8A, 8SOP | Farnell |
Where can I find additional details, specifications and documents for a FAN7930BMX?
Additional datasheets, footprints and schematics for FAN7930BMX are listed on our Part Details page. You can also find images and similar parts to FAN7930BMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7930BMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7930BMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7930BMX fall under?
The FAN7930BMX is listed under Power Management > AC-DC Power Conversion > Power Factor Controllers.
Can I view similar or alternative parts?
You can view similar parts to FAN7930BMX when available in the Power Factor Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7930BMX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7930BMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7930BMX have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FAN7930BMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7930BMX often in real-time on the comparison pages.
What if I can't find stock of FAN7930BMX?
You can fill out our help required form which you can use to request a quote for FAN7930BMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.