Status: | Active |
---|---|
Series: | FAN7888 |
RoHS: | Compliant |
Prices starting from US$1.37
Floating Channel for Bootstrap Operation to +200 V |
Typically 350 mA / 650 mA Sourcing/Sinking Current Driving Capability for All Channels |
3 Half-Bridge Gate Driver |
Extended Allowable Negative VS Swing to -9.8 V forSignal Propagation at VBS=15 V |
Matched Propagation Delay Time Maximum: 50 ns |
3.3 V and 5 V Input Logic Compatible |
Built-in Shoot-Through Prevention Circuit for AllChannels with 270 ns Typical Dead Time |
Built-in Common Mode dv/dt Noise Canceling Circuit |
Built-in UVLO Functions for All Channels |
Applications |
---|
Motion-Industrial motor |
Description | FAN7888 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 6 |
Topology | Three Phase |
Isolation Type | Junction Isolation |
Vin Max (V) | 225 |
VCC Max (V) | 25 |
Rise Time (ns) | 50 |
Fall Time (ns) | 30 |
Drive Source Current Typ (A) | 0.35 |
Drive Sink Current Typ (A) | 0.65 |
Turn On Prop. Delay Typ (ns) | 130 |
Turn Off Prop. Delay Typ (ns) | 150 |
Delay Matching | 60 |
Package Type | SOIC-20W |
IGBT/MOSFET Driver, 6 Channels, 3-Phase Half Bridge, 650 mA, 10 V to 20 V, 150 ns, 20 Pins, WSOIC | Avnet Asia |
Diode, High-Side/Low-Side, Soic-20, Full Reel | Newark Electronics |
GATE DRIVER, IGBT, MOSFET, -40TO125DEG C | element14 |
Where can I find additional details, specifications and documents for a FAN7888MX?
Additional datasheets, footprints and schematics for FAN7888MX are listed on our Part Details page. You can also find images and similar parts to FAN7888MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7888MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7888MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7888MX fall under?
The FAN7888MX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN7888MX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7888MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7888MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7888MX have stock available?
Authorised distributors including Avnet Asia, EBV Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for FAN7888MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7888MX often in real-time on the comparison pages.
What if I can't find stock of FAN7888MX?
You can fill out our help required form which you can use to request a quote for FAN7888MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.