Status: | Active |
---|---|
Series: | FAN7842 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
5,365
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
5,365
in stock
|
Buy Now | |
element14
from US$0.52
|
5,365
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
from US$0.52
|
-
|
Buy Now | |
Richardson RFPD
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Floating Channels Designed for Bootstrap Operation to +200V |
Typically 350mA/650mA Sourcing/Sinking Current Driving Capability for Both Channels |
Common-Mode dv/dt Noise Canceling Circuit |
Extended Allowable Negative VS Swing to -9V for Signal Propagation @ VCC=VBS=15V |
VCC & VBS Supply Range from 10V to 20V |
UVLO Functions for Both Channels |
TTL-Compatible Input Logic Threshold Levels |
Matched Propagation Delay Below 50nsec |
Output In-phase with Input Signal |
Applications |
---|
Electric Bike |
End Products |
---|
Other Industrial |
Description | FAN7842 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | High-Low |
Isolation Type | Junction Isolation |
Vin Max (V) | 225 |
VCC Max (V) | 25 |
Rise Time (ns) | 60 |
Fall Time (ns) | 30 |
Drive Source Current Typ (A) | 0.35 |
Drive Sink Current Typ (A) | 0.65 |
Turn On Prop. Delay Typ (ns) | 170 |
Turn Off Prop. Delay Typ (ns) | 200 |
Delay Matching | 50 |
Package Type | SOIC-8 |
Driver, Gate, High/Low Side, 0.65A, 8Sop | Newark Electronics |
DRIVER, GATE, HIGH/LOW SIDE, 0.65A, 8SOP | element14 |
FAN7842 Series 20 V 350 mA Surface Mount High and Low Side Gate Driver SOP-8 | Future Electronics |
MOSFET DRVR 200V 0.65A 2-OUT Hi/Lo Side Full Brdg/Half Brdg Non-Inv 8-Pin SOP T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a FAN7842MX?
Additional datasheets, footprints and schematics for FAN7842MX are listed on our Part Details page. You can also find images and similar parts to FAN7842MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7842MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7842MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7842MX fall under?
The FAN7842MX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN7842MX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7842MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7842MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7842MX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for FAN7842MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7842MX often in real-time on the comparison pages.
What if I can't find stock of FAN7842MX?
You can fill out our help required form which you can use to request a quote for FAN7842MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.