Status: | Active |
---|---|
Series: | FAN7621B |
RoHS: | Compliant |
Variable Frequency Control with 50% Duty Cycle for Half-bridge Resonant Converter Topology |
High Efficiency through Zero Voltage Switching (ZVS) |
Fixed Dead Time (350ns) |
Up to 300kHz Operating Frequency |
Pulse Skipping for Frequency Limit (Programmable) at Light-Load Condition |
Remote On/Off Control using CON Pin |
Protection Functions: Over-Voltage Protection (OVP), Overload Protection (OLP), Over-Current Protection (OCP), Abnormal Over-Current Protection (AOCP), Internal Thermal Shutdown (TSD) |
Applications |
---|
PDP TV |
Desktop PC |
Video Game Console |
End Products |
---|
LCD TV |
Server |
Description | FAN7621B |
---|---|
Compliance | Pb-free |
Package Type | SOP-16 |
PFM CONTROLLER, 300KHZ MAX, 16SOP | element14 |
ON Semiconductor, FAN7621BSJX | RS |
Pfm Cntlr For Half-Bridge/Reel |Onsemi FAN7621BSJX | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN7621BSJX?
Additional datasheets, footprints and schematics for FAN7621BSJX are listed on our Part Details page. You can also find images and similar parts to FAN7621BSJX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7621BSJX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7621BSJX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7621BSJX fall under?
The FAN7621BSJX is listed under Power Management > AC-DC Power Conversion > Offline Controllers.
Can I view similar or alternative parts?
You can view similar parts to FAN7621BSJX when available in the Offline Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7621BSJX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7621BSJX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7621BSJX have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for FAN7621BSJX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7621BSJX often in real-time on the comparison pages.
What if I can't find stock of FAN7621BSJX?
You can fill out our help required form which you can use to request a quote for FAN7621BSJX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.