Status: | Active |
---|---|
Series: | FAN7602C |
RoHS: | Compliant |
Green Current Mode PWM Controller |
Random Frequency Fluctuation for Low EMI |
Internal High-Voltage Startup Switch |
Burst Mode Operation |
Line Voltage Feedforward to Limit Maximum Power |
Line Under-Voltage Protection |
Latch Protection & Internal Soft-Start (10ms) Function |
Overload Protection |
Over-Voltage Protection |
Over-Temperature Protection |
Low Operation Current: 1mA Typical |
8-Pin DIP/SOP |
Applications |
---|
AC-DC Merchant Power Supply |
LED TV |
End Products |
---|
LCD Monitor |
Description | FAN7602C |
---|---|
Compliance | Pb-free Halide free |
Topology | Flyback |
Control Mode | Current Mode |
VCC Min (V) | 11 |
VCC Max (V) | 13 |
fSW Typ (kHz) | 65 |
Package Type | SOIC-8 |
Green Current PWM Controller 450mA SOIC8 | RS |
Green-Mode Pwm Controller For Flyback Converter, 65Khz/Reel |Onsemi FAN7602CMX | Newark Electronics |
Green Mode PWM Controller IC SOIC 8 | Future Electronics |
Current Mode PWM Controller 450mA 8-Pin SOIC N T/R | Avnet America |
PWM CONTROLLER, 0.001A, 8SOP | Farnell |
Where can I find additional details, specifications and documents for a FAN7602CMX?
Additional datasheets, footprints and schematics for FAN7602CMX are listed on our Part Details page. You can also find images and similar parts to FAN7602CMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7602CMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7602CMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7602CMX fall under?
The FAN7602CMX is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to FAN7602CMX when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7602CMX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7602CMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7602CMX have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for FAN7602CMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7602CMX often in real-time on the comparison pages.
What if I can't find stock of FAN7602CMX?
You can fill out our help required form which you can use to request a quote for FAN7602CMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.