Status: | Active |
---|---|
Series: | FAN73933 |
RoHS: | Compliant |
Floating Channel for Bootstrap Operation to +600V |
Typically 2.5A/2.5A Sourcing/Sinking Current DrivingCapability |
Extended Allowable Negative VS Swing to -9.8V for Signal Propagation at VBS=15V |
Output in Phase with Input Signal |
3.3V and 5V Input Logic Compatible |
Matched Propagation Delay for Both Channels |
Built-in UVLO Functions for Both Channels |
Built-in Common-Mode dv/dt Noise Cancelling Circuit |
Porgrammable Dead-Time Control Function |
Internal 220ns Minimum Dead Time at RDT=0Ω |
Applications |
---|
Other Industrial |
Description | FAN73933 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 625 |
VCC Max (V) | 25 |
Rise Time (ns) | 40 |
Fall Time (ns) | 20 |
Drive Source Current Typ (A) | 2.5 |
Drive Sink Current Typ (A) | 2.5 |
Turn On Prop. Delay Typ (ns) | 160 |
Turn Off Prop. Delay Typ (ns) | 160 |
Delay Matching | 50 |
Package Type | SOIC-14 N |
DRIVER, GATE, HALF BRIDGE, 3A, 14SOP | element14 |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
MOSFET DRVR 600V 2.5A 2-OUT Hi/Lo Side Full Brdg/Half Brdg Non-Inv 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a FAN73933MX?
Additional datasheets, footprints and schematics for FAN73933MX are listed on our Part Details page. You can also find images and similar parts to FAN73933MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN73933MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN73933MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN73933MX fall under?
The FAN73933MX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN73933MX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN73933MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN73933MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN73933MX have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FAN73933MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN73933MX often in real-time on the comparison pages.
What if I can't find stock of FAN73933MX?
You can fill out our help required form which you can use to request a quote for FAN73933MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.