Status: | Active |
---|---|
Series: | FAN73932 |
RoHS: | Compliant |
Floating Channel for Bootstrap Operation to +600V |
Typically 2.5A/2.5A Sourcing/Sinking Current Driving Capability |
Extended Allowable Negative VS Swing to -9.8V for Signal Propagation at VBS=15V |
High-Side Output in Phase of IN Input Signal |
3.3V and 5V Input Logic Compatible |
Matched Propagation Delay for Both Channels |
Built-in Shutdown Function |
Built-in UVLO Functions for Both Channels |
Built-in Common-Mode dv/dt Noise Canceling Circuit |
Internal 400ns Minimum Dead-Time |
Applications |
---|
Other Industrial |
Description | FAN73932 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 625 |
VCC Max (V) | 25 |
Rise Time (ns) | 25 |
Fall Time (ns) | 20 |
Drive Source Current Typ (A) | 2.5 |
Drive Sink Current Typ (A) | 2.5 |
Turn On Prop. Delay Typ (ns) | 600 |
Turn Off Prop. Delay Typ (ns) | 200 |
Delay Matching | 50 |
Package Type | SOIC-8 |
MOSFET DRIVER, HALF BRIDGE, SOIC-8 | element14 |
MOSFET DRVR 600V 2.5A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SOIC N T/R | Avnet Asia |
Mosfet Driver, Half Bridge, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN73932MX?
Additional datasheets, footprints and schematics for FAN73932MX are listed on our Part Details page. You can also find images and similar parts to FAN73932MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN73932MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN73932MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN73932MX fall under?
The FAN73932MX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN73932MX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN73932MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN73932MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN73932MX have stock available?
Authorised distributors including element14, Farnell, Avnet Asia and Newark Electronics have stock available or on a lead time for FAN73932MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN73932MX often in real-time on the comparison pages.
What if I can't find stock of FAN73932MX?
You can fill out our help required form which you can use to request a quote for FAN73932MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.