Status: | Active |
---|---|
Series: | FAN7392 |
RoHS: | Compliant |
Floating Channels for Bootstrap Operation to +600V |
3A/3A Sourcing/Sinking Current Driving Capability |
Common-Mode dv/dt Noise Canceling Circuit |
3.3V Logic Compatible |
Separate Logic Supply (VDD) Range from 3.3V to 20V |
Under-Voltage Lockout for VCC and VBS |
Cycle-by-Cycle Edge-Triggered Shutdown Logic |
Matched Propagation Delay for Both Channels |
Outputs In-phase with Input Signals |
Available in 14-DIP and 16-SOP (Wide) Packages |
Applications |
---|
PDP TV |
Electric Bike |
End Products |
---|
Motion |
Other Industrial |
Description | FAN7392 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | High-Low |
Isolation Type | Junction Isolation |
Vin Max (V) | 625 |
VCC Max (V) | 25 |
Drive Source Current Typ (A) | 3 |
Drive Sink Current Typ (A) | 3 |
Turn On Prop. Delay Typ (ns) | 130 |
Turn Off Prop. Delay Typ (ns) | 150 |
Delay Matching | 35 |
Package Type | PDIP-14 |
DRIVER, GATE, HIGH/LOW SIDE, 3A, 14DIP | Farnell |
High/Low Side Gate Driver/Tube |Onsemi FAN7392N | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN7392N?
Additional datasheets, footprints and schematics for FAN7392N are listed on our Part Details page. You can also find images and similar parts to FAN7392N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7392N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7392N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7392N fall under?
The FAN7392N is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN7392N when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7392N you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7392N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7392N have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FAN7392N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7392N often in real-time on the comparison pages.
What if I can't find stock of FAN7392N?
You can fill out our help required form which you can use to request a quote for FAN7392N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.