Status: | Active |
---|---|
Series: | FAN73912 |
RoHS: | Compliant |
Prices starting from US$1.36
Floating Channel for Bootstrap Operation to +1200 V |
Typically 2 A/ 3 A Sourcing/Sinking Current Driving Capability for Both Channels |
Gate Driver Supply (VCC) Range from 12 V to 20 V |
Separate Logic Supply (VDD) Range from 3 V to 20 V |
Extended Allowable Negative VS Swing to -9.8 V for Signal Propagation at VCC=VBS=15 V |
Built-in Cycle-by-Cycle Edge-Triggered Shutdown Logic |
Built-in Shoot-Through Protection Logic |
Common-Mode dv/dt Noise Canceling Circuit |
UVLO Functions for Both Channels |
Built-in Advanced Input Filter |
Matched Propagation Delay Below 50 ns |
Outputs in-Phase with Input Signal |
Logic and Power Ground +/- 10 V Offset |
Benefits |
---|
High voltage application available |
Applications |
---|
AC-DC Merchant Power Supply |
Consumer |
Medical Electronics/Devices |
Motion Control - Industrial Motor |
Industrial motor product, welding machine |
End Products |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Industrial Motor |
Motion Control - Home Appliance/Industrial Motor |
Motion-Industrial motor |
Description | FAN73912 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 1225 |
VCC Max (V) | 25 |
Rise Time (ns) | 25 |
Fall Time (ns) | 15 |
Drive Source Current Typ (A) | 2 |
Drive Sink Current Typ (A) | 3 |
Turn On Prop. Delay Typ (ns) | 500 |
Turn Off Prop. Delay Typ (ns) | 550 |
Delay Matching | 50 |
Package Type | SOIC-16W |
MOSFET DRVR 2A/3A 1-OUT Hi/Lo Side Non-Inv 16-Pin SOIC W T/R | EBV Elektronik |
Half-Bridge Gate Driver 1200V SOIC-16 | RS |
1200V Half Bridge Driver/Reel |Onsemi FAN73912MX | Newark Electronics |
GATE DRIVER, HALF BRIDGE, WSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a FAN73912MX?
Additional datasheets, footprints and schematics for FAN73912MX are listed on our Part Details page. You can also find images and similar parts to FAN73912MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN73912MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN73912MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN73912MX fall under?
The FAN73912MX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN73912MX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN73912MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN73912MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN73912MX have stock available?
Authorised distributors including EBV Elektronik, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FAN73912MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN73912MX often in real-time on the comparison pages.
What if I can't find stock of FAN73912MX?
You can fill out our help required form which you can use to request a quote for FAN73912MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.