Status: | Active |
---|---|
Series: | FAN7387 |
RoHS: | Compliant |
Internal Clock Using RCT |
External Sync Function Using RCT |
Dead Time Control Using Resistor |
Shut Down (Disable Mode) |
Internal Shunt Regulator |
UVLO Function, High and Low Side |
Applications |
---|
Lighting |
Description | FAN7387 |
---|---|
Compliance | Pb-free Halide free |
Topology | Half-Bridge |
VI Min (V) | 12 VDC |
VI Max (V) | 600 VDC |
VO Max (V) | 20 VGATE |
IO Max (mA) | 350/650 - Isource/sink |
fSW Typ (kHz) | Controllable |
Package Type | SOIC-8 |
Self-Oscillated, 600V Gate Driver SOIC8 | RS |
DRIVER, GATE, SELF OSCILLATED, 8SOP | Farnell |
Diode, Half Bridge, Sop-8, Full Reel | Newark Electronics |
MOSFET DRVR 2-OUT Hi/Lo Side Full Brdg/Half Brdg Non-Inv 8-Pin SOIC N T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a FAN7387MX?
Additional datasheets, footprints and schematics for FAN7387MX are listed on our Part Details page. You can also find images and similar parts to FAN7387MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7387MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7387MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7387MX fall under?
The FAN7387MX is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN7387MX when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7387MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7387MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7387MX have stock available?
Authorised distributors including RS, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for FAN7387MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7387MX often in real-time on the comparison pages.
What if I can't find stock of FAN7387MX?
You can fill out our help required form which you can use to request a quote for FAN7387MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.