Status: | Active |
---|---|
Series: | FAN73832 |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
2,930
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
1,054
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
element14
from US$0.84
|
-
|
Buy Now | |
Avnet Asia
from US$0.57
|
-
|
Buy Now | |
Farnell
from US$0.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Floating Channel for Bootstrap Operation to +600V |
Typically 350mA/650mA Sourcing/Sinking Current Driving Capability for Both Channels |
Extended Allowable Negative VS Swing to -9.8V for Signal Propagation at VDD<=VBS=15V |
High-Side Output in Phase of IN Input Signal |
Built-in UVLO Functions for Both Channels |
Built-in Common-Mode dv/dt Noise Canceling Circuit |
Internal 400nsec Minimum Dead-Time at RDT=20KO |
Programmable Turn-on Delay-Time Control (Dead-Time) |
Applications |
---|
Lighting |
End Products |
---|
Other Industrial |
Description | FAN73832 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 625 |
VCC Max (V) | 25 |
Rise Time (ns) | 50 |
Fall Time (ns) | 30 |
Drive Source Current Typ (A) | 0.35 |
Drive Sink Current Typ (A) | 0.65 |
Turn On Prop. Delay Typ (ns) | 580 |
Turn Off Prop. Delay Typ (ns) | 180 |
Delay Matching | 60 |
Package Type | SOIC-8 |
MOSFET DRVR 600V 0.65A 2-OUT Hi/Lo Side | RS |
IC: driver | Transfer Multisort Elektronik |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
MOSFET DRVR 600V 0.65A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SOIC N T/R | Avnet America |
DRIVER, MOSFET/IGBT, HS, 0.65A, 8SOP | element14 |
Where can I find additional details, specifications and documents for a FAN73832MX?
Additional datasheets, footprints and schematics for FAN73832MX are listed on our Part Details page. You can also find images and similar parts to FAN73832MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN73832MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN73832MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN73832MX fall under?
The FAN73832MX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN73832MX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN73832MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN73832MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN73832MX have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FAN73832MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN73832MX often in real-time on the comparison pages.
What if I can't find stock of FAN73832MX?
You can fill out our help required form which you can use to request a quote for FAN73832MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.