Status: | Active |
---|---|
Series: | FAN7382 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.64 |
2,950
|
Buy Now | |
Future Electronics | US$0.54 |
9,000
|
Buy Now | |
element14 | US$0.84 |
3,605
|
Buy Now | |
Farnell | US$0.80 |
3,605
|
Buy Now | |
Transfer Multisort Elektronik | US$0.83 |
2,389
|
Buy Now | |
Newark Electronics | US$0.56 |
-
|
Buy Now | |
Avnet America | US$0.59 |
-
|
Buy Now | |
Avnet Asia | US$0.58 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Floating Channels Designed for Bootstrap Operation to +600V |
Typically 350mA/650mA Sourcing/Sinking Current Driving Capability for Both Channels |
Common-Mode dv/dt Noise Canceling Circuit |
Extended Allowable Negative VS Swing to -9V for Signal Propagation @ VCC = VBS = 15V |
VCC & VBS Supply Range from 10V to 20V |
UVLO Functions for Both Channels |
TTL Compatible Input Logic Threshold Levels |
Matched Propagation Delay Below 50nsec |
Output In-phase with Input |
Applications |
---|
PDP TV |
Electric Bike |
End Products |
---|
Motion |
Other Industrial |
Description | FAN7382 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | High-Low |
Isolation Type | Junction Isolation |
Vin Max (V) | 625 |
VCC Max (V) | 25 |
Rise Time (ns) | 60 |
Fall Time (ns) | 30 |
Drive Source Current Typ (A) | 0.35 |
Drive Sink Current Typ (A) | 0.65 |
Turn On Prop. Delay Typ (ns) | 170 |
Turn Off Prop. Delay Typ (ns) | 200 |
Delay Matching | 50 |
Package Type | SOIC-8 |
FAN7382 Series 20 V 350 mA Monolithic High and Low Side Gate Drive - SOP-8 | Future Electronics |
DRIVER, GATE, HALF BRIDGE, SMD, SOP8 | element14 |
Half-Bridge Gate Driver 600V 650mA SOIC8 | RS |
IC: driver | Transfer Multisort Elektronik |
High/Low Side Gate Driver Rohs Compliant: Yes |Onsemi FAN7382MX | Newark Electronics |
MOSFET DRVR 600V 0.65A 2-OUT Hi/Lo Side Half Brdg Non-Inv 8-Pin SOIC N T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a FAN7382MX?
Additional datasheets, footprints and schematics for FAN7382MX are listed on our Part Details page. You can also find images and similar parts to FAN7382MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7382MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7382MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7382MX fall under?
The FAN7382MX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN7382MX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7382MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7382MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7382MX have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for FAN7382MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7382MX often in real-time on the comparison pages.
What if I can't find stock of FAN7382MX?
You can fill out our help required form which you can use to request a quote for FAN7382MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.