Status: | Active |
---|---|
Series: | FAN7371 |
RoHS: | Compliant |
Floating Channel Designed for Bootstrap Operation to +600V |
4A/4A Sourcing/Sinking Current Driving Capability |
Common-Mode dv/dt Noise Canceling Circuit |
3.3V and 5V Input Logic Compatible |
Output In-phase with Input Signal |
Under-Voltage Lockout for VBS |
25V Shunt Regulator on VDD and VBS |
8-Lead Small Outline Package (SOP) |
Applications |
---|
PDP TV |
End Products |
---|
Other Industrial |
Description | FAN7371 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 1 |
Topology | High Side |
Isolation Type | Junction Isolation |
Vin Max (V) | 625 |
VCC Max (V) | 24 |
Rise Time (ns) | 25 |
Fall Time (ns) | 15 |
Drive Source Current Typ (A) | 4 |
Drive Sink Current Typ (A) | 4 |
Turn On Prop. Delay Typ (ns) | 150 |
Turn Off Prop. Delay Typ (ns) | 150 |
Package Type | SOIC-8 |
DRIVER, MOSFET/IGBT, HS, 4A, 8SOP | Farnell |
Gate Driver, 4A, 150Ns, Sop-4, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN7371MX?
Additional datasheets, footprints and schematics for FAN7371MX are listed on our Part Details page. You can also find images and similar parts to FAN7371MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7371MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7371MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7371MX fall under?
The FAN7371MX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN7371MX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7371MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7371MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7371MX have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FAN7371MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7371MX often in real-time on the comparison pages.
What if I can't find stock of FAN7371MX?
You can fill out our help required form which you can use to request a quote for FAN7371MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.