Status: | Active |
---|---|
Series: | FAN7362 |
RoHS: | Compliant |
Floating Channel Designed for Bootstrap Operation to +600V |
Typically 250mA/500mA Sourcing/Sinking Current Driving Capability |
Common-Mode dv/dt Noise Canceling Circuit |
VCC & VBS Supply Range from 10V to 20V |
UVLO Function |
Output In-phase with Input |
8-SOP |
Applications |
---|
PDP TV |
End Products |
---|
Other Industrial |
Description | FAN7362 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 1 |
Topology | High Side |
Isolation Type | Junction Isolation |
Vin Max (V) | 625 |
VCC Max (V) | 25 |
Rise Time (ns) | 70 |
Fall Time (ns) | 30 |
Drive Source Current Typ (A) | 0.25 |
Drive Sink Current Typ (A) | 0.5 |
Turn On Prop. Delay Typ (ns) | 120 |
Turn Off Prop. Delay Typ (ns) | 90 |
Package Type | SOIC-8 |
DRIVER, MOSFET/IGBT, HS, 0.5A, 8SOP | Farnell |
Ic,dual Mosfet Driver,sop,8Pin,plastic |Onsemi FAN7362MX | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN7362MX?
Additional datasheets, footprints and schematics for FAN7362MX are listed on our Part Details page. You can also find images and similar parts to FAN7362MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7362MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7362MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7362MX fall under?
The FAN7362MX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN7362MX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7362MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7362MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7362MX have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FAN7362MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7362MX often in real-time on the comparison pages.
What if I can't find stock of FAN7362MX?
You can fill out our help required form which you can use to request a quote for FAN7362MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.