Status: | Active |
---|---|
Series: | FAN73611 |
RoHS: | Compliant |
Floating Channel for Bootstrap Operation to +600V |
250mA/500mA Sourcing/Sinking Current Driving Capability |
Common-Mode dv/dt Noise-Canceling Circuit |
3.3V and 5V Input Logic Compatible |
Output In Phase with Input Signal |
Under-Voltage Lockout for VDD and VBS |
8-Lead Small Outline Package (SOP) |
Applications |
---|
Lighting |
Description | FAN73611 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 1 |
Topology | High Side |
Isolation Type | Junction Isolation |
Vin Max (V) | 625 |
VCC Max (V) | 25 |
Rise Time (ns) | 70 |
Fall Time (ns) | 30 |
Drive Source Current Typ (A) | 0.25 |
Drive Sink Current Typ (A) | 0.5 |
Turn On Prop. Delay Typ (ns) | 120 |
Turn Off Prop. Delay Typ (ns) | 120 |
Package Type | SOIC-8 |
Driver, Mosfet/Igbt, Hs, 0.5A, 8Sop | Newark Electronics |
DRIVER, MOSFET/IGBT, HS, 0.5A, 8SOP | element14 |
Where can I find additional details, specifications and documents for a FAN73611MX?
Additional datasheets, footprints and schematics for FAN73611MX are listed on our Part Details page. You can also find images and similar parts to FAN73611MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN73611MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN73611MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN73611MX fall under?
The FAN73611MX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN73611MX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN73611MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN73611MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN73611MX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FAN73611MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN73611MX often in real-time on the comparison pages.
What if I can't find stock of FAN73611MX?
You can fill out our help required form which you can use to request a quote for FAN73611MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.