Status: | Active |
---|---|
Series: | FAN7080_GF085 |
RoHS: | Compliant |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
2,500
in stock
|
Buy Now | |
element14
from US$1.18
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
Richardson RFPD
from US$1.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Comfort and Convenience Body Electronics |
Description | FAN7080_GF085 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Drive Source Current Typ (A) | 0.3 |
Drive Sink Current Typ (A) | 0.6 |
Turn On Prop. Delay Typ (ns) | 750 |
Turn Off Prop. Delay Typ (ns) | 130 |
Delay Matching | 25 |
Package Type | SOIC-8 |
Driver, Gate, Half Brd, 600V, 8Soic | Newark Electronics |
DRIVER, GATE, HALF BRD, 600V, 8SOIC | element14 |
Half Bridge Gate Driver | Future Electronics |
MOSFET DRVR 600V 0.6A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SOIC T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a FAN7080MX-GF085?
Additional datasheets, footprints and schematics for FAN7080MX-GF085 are listed on our Part Details page. You can also find images and similar parts to FAN7080MX-GF085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7080MX-GF085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7080MX-GF085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7080MX-GF085 fall under?
The FAN7080MX-GF085 is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN7080MX-GF085 when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7080MX-GF085 you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7080MX-GF085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7080MX-GF085 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FAN7080MX-GF085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7080MX-GF085 often in real-time on the comparison pages.
What if I can't find stock of FAN7080MX-GF085?
You can fill out our help required form which you can use to request a quote for FAN7080MX-GF085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.