Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | 12.5V |
---|---|
Supply Voltage Min | 15V |
Supply Voltage Max | 24.5V |
Startup Current | 10µA |
Operating Supply Current | 4.5mA |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Duty Cycle (%) | - |
Frequency | 60kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 15V to 24.5V |
CONTROLLER, PFC, 6MA, 25V, 8SOP | Farnell |
Ic, Pfc Controller, 24.5V, Sop-8, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN6961SZ?
Additional datasheets, footprints and schematics for FAN6961SZ are listed on our Part Details page. You can also find images and similar parts to FAN6961SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN6961SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN6961SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN6961SZ fall under?
The FAN6961SZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FAN6961SZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN6961SZ you can contact the distributor directly for product support, shipping queries etc.
Is the FAN6961SZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN6961SZ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FAN6961SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN6961SZ often in real-time on the comparison pages.
What if I can't find stock of FAN6961SZ?
You can fill out our help required form which you can use to request a quote for FAN6961SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.