Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 24V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | - |
Supply Voltage Max | 30V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 65kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Mode PWM Controller 13V 300mA 8-Pin SOP T/R | Avnet America |
PWM CONTROLLER, SOIC-8 | Farnell |
Green-Mode Pwm Controller For Flyback Converter, 65Khz, Brown In/Out Protection/Reel |Onsemi FAN6604MRMX | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN6604MRMX?
Additional datasheets, footprints and schematics for FAN6604MRMX are listed on our Part Details page. You can also find images and similar parts to FAN6604MRMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN6604MRMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN6604MRMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN6604MRMX fall under?
The FAN6604MRMX is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FAN6604MRMX when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN6604MRMX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN6604MRMX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN6604MRMX have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for FAN6604MRMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN6604MRMX often in real-time on the comparison pages.
What if I can't find stock of FAN6604MRMX?
You can fill out our help required form which you can use to request a quote for FAN6604MRMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.