FAN6300HNY Semiconductors - ICs by ON Semiconductor

PWM CONTROLLER QR FLYBACK 190KHZ 8DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
No stock
Buy Now

Specifications

Input Voltage 15V
Output Voltage -
Output Current -
Supply Voltage Min 10V
Supply Voltage Max 25V
Controller IC Case Style DIP
No. of Pins 8Pins
Frequency 190kHz
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (15-Jan-2018)
Operating Temperature Range -40°C to +125°C
Power Dissipation Pd 800mW
Supply Voltage Range 10V to 25V

Alternative Descriptions

PWM CONTROLLER, QR FLYBACK, 190KHZ, 8DIP | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FAN6300HNY?

Additional datasheets, footprints and schematics for FAN6300HNY are listed on our Part Details page. You can also find images and similar parts to FAN6300HNY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FAN6300HNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN6300HNY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FAN6300HNY fall under?

The FAN6300HNY is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to FAN6300HNY when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FAN6300HNY you can contact the distributor directly for product support, shipping queries etc.

Is the FAN6300HNY RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FAN6300HNY have stock available?

Authorised distributors including Farnell have stock available or on a lead time for FAN6300HNY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FAN6300HNY often in real-time on the comparison pages.

What if I can't find stock of FAN6300HNY?

You can fill out our help required form which you can use to request a quote for FAN6300HNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay