Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Secondary Side Synchronous Rectifier Controller |
---|---|
Supply Voltage Min | 0V |
Supply Voltage Max | 6V |
IC Package Type | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
SYNCHRONOU RECTIFIER CONTROLLER, SOIC-8 | Farnell |
Synchronou Rectifier Controller, Soic-8 |Onsemi FAN6292MX | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN6292MX?
Additional datasheets, footprints and schematics for FAN6292MX are listed on our Part Details page. You can also find images and similar parts to FAN6292MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN6292MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN6292MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN6292MX fall under?
The FAN6292MX is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to FAN6292MX when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN6292MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN6292MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN6292MX have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FAN6292MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN6292MX often in real-time on the comparison pages.
What if I can't find stock of FAN6292MX?
You can fill out our help required form which you can use to request a quote for FAN6292MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.