Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Synchronous Rectification Controller |
---|---|
Supply Voltage Min | 0V |
Supply Voltage Max | 27V |
IC Package Type | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
AC DC Controller Synchronous Rectification Controller Single 0V to 27V 8-Pin SOIC T/R | Avnet America |
SYNC RECTIFIER CONTROLLER, 27V, SOIC-8 | Farnell |
Llc Sr Controller/Reel |Onsemi FAN6248HAMX | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN6248HAMX?
Additional datasheets, footprints and schematics for FAN6248HAMX are listed on our Part Details page. You can also find images and similar parts to FAN6248HAMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN6248HAMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN6248HAMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN6248HAMX fall under?
The FAN6248HAMX is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to FAN6248HAMX when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN6248HAMX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN6248HAMX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN6248HAMX have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for FAN6248HAMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN6248HAMX often in real-time on the comparison pages.
What if I can't find stock of FAN6248HAMX?
You can fill out our help required form which you can use to request a quote for FAN6248HAMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.