Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Secondary Side Synchronous Rectifier Controller |
---|---|
Supply Voltage Min | 8.3V |
Supply Voltage Max | 28V |
IC Package Type | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Brief Features | Secondary Side Timing Detection with Timing Estimator Gate Shrink Function to Prevent Shoot Through |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 8.3V to 28V |
CONTROLLER, LLC, SYNCH, 8SOP | Farnell |
Synchronous Rectification Controller For Half-Bridge Resonant Converter/Reel |Onsemi FAN6208MY | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN6208MY?
Additional datasheets, footprints and schematics for FAN6208MY are listed on our Part Details page. You can also find images and similar parts to FAN6208MY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN6208MY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN6208MY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN6208MY fall under?
The FAN6208MY is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to FAN6208MY when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN6208MY you can contact the distributor directly for product support, shipping queries etc.
Is the FAN6208MY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN6208MY have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FAN6208MY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN6208MY often in real-time on the comparison pages.
What if I can't find stock of FAN6208MY?
You can fill out our help required form which you can use to request a quote for FAN6208MY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.