Status: | Active |
---|---|
Series: | FAN5622 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
2,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
7,154
in stock
|
Buy Now | |
Farnell
from US$0.31
|
7,154
in stock
|
Buy Now | |
element14
from US$0.31
|
7,054
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
2,947
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
• Linear Current-Sink LED Driver that Supports 2 LED Outputs• Current Sink Driver for Each LED Output: |
30 mA Maximum Output Current |
50 mV Drop-out at 15 mA IOUT |
Better than 3% Matching between Channels |
External RSET• Single-Wire Digital Control Interface for Programming• 32 Linear Steps of Dimming Control• Less than 1 µA Shutdown Current• Short-Circuit, Under-Voltage, and Thermal Protection• Wide Input Voltage Range: 2.7 to 5.5 V |
Applications |
---|
TBA |
Description | FAN5622 |
---|---|
Compliance | Pb-free Halide free |
VI Max (V) | 5.5 |
IO Max (mA) | 60 |
LEDs in Series, Max # | 1 |
LEDs in Parallel, Max # | 2 |
Package Type | TSOT-23-6 |
Led Driver, Linear, Smd, 5.5V, Tsot-23-6 | Newark Electronics |
LED DRIVER, LINEAR, SMD, 5.5V, TSOT-23-6 | Farnell |
LED Driver 2 Channel Digital Interface | RS |
IC: driver | Transfer Multisort Elektronik |
FAN5622 Series 2.7 to 5.5 V Dual Channel Linear LED Driver - SSOT-23-6 | Future Electronics |
LED DRVR 6Segment 3.3V/5V 6-Pin SSOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FAN5622SX?
Additional datasheets, footprints and schematics for FAN5622SX are listed on our Part Details page. You can also find images and similar parts to FAN5622SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN5622SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN5622SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN5622SX fall under?
The FAN5622SX is listed under Power Management > LED Drivers > Linear LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN5622SX when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN5622SX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN5622SX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN5622SX have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Transfer Multisort Elektronik have stock available or on a lead time for FAN5622SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN5622SX often in real-time on the comparison pages.
What if I can't find stock of FAN5622SX?
You can fill out our help required form which you can use to request a quote for FAN5622SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.